The 418P series consists of radial-lead, round-profile polyester film/foil capacitors with non-inductive winding and extended foil construction, rated for 100 to 1000 VDC and operating temperatures from -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part 418P18491LD3 corresponds to a 0.18 µF capacitor with ±10% tolerance, 100 VDC rating, hockey stick crimp terminals, and 1.250 inch minimum lead length, housed in a case with a maximum length of 1.20 inches (30.5 mm) and maximum diameter of 0.45 inches (11.4 mm). The capacitor is encapsulated in orange flame-retardant epoxy meeting UL94V-0 standards, with tinned copper-clad steel leads of 0.032 inch (0.8 mm) diameter. Dissipation factor is 0.75% maximum at 1 kHz and +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 418P18491LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |