The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications requiring full performance from -55 °C to 105 °C. The part 401C354M6R3ED8 is a 350,000 µF, 6.3 Vdc capacitor with a 20% capacitance tolerance, housed in a 1 3/4 inch diameter by 4 5/8 inch height case. It has a maximum ESR of 7.8 mΩ at 120 Hz and 5.6 mΩ at 20 kHz, with a rated ripple current of 25.0 A at 25 °C and 27.8 A at 85 °C. Thermal-Pak™ extended cathode construction enables efficient heat dissipation in all mounting orientations. The capacitor meets EIA IS-749 ripple life testing for 2,000 hours at 85 °C and a 4,000-hour life test at 105 °C with rated voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C354M6R3ED8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |