The Type 460M series consists of axial-lead, metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF, rated for 40 to 200 VAC and 63 to 1000 VDC, operating from -55°C to +85°C with linear voltage derating to 50% at +125°C. The capacitors feature a non-inductive wound construction, flame-retardant polyester tape encapsulation meeting UL510, and epoxy potting compliant with UL94V-0. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF and 10,000 MΩ-µF for higher values at +25°C, reducing to 1,000 MΩ and 1,000 MΩ-µF at +85°C. Lead wires are tinned copper-clad steel for sizes up to #20 AWG and tinned copper for #18 AWG. The part number 460M90691 corresponds to a 10 µF capacitance with ±10% tolerance and 100 VDC rating, but its exact dimensions and pulse response are not specified in the available data.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M90691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |