The Type 460M series consists of axial lead, metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF, rated for 63 to 400 VDC and 40 to 200 VAC, and operating from -55°C to +85°C with voltage derating to 50% at +125°C. The capacitors use a non-inductive winding with metallized polyester film dielectric, have a dissipation factor of 1.0% max at 1 kHz and 25°C, and are encapsulated with flame-retardant materials meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper depending on size. The part number 460M56491C corresponds to a variant in this series with a capacitance of 0.64 µF, ±5% tolerance, 100 VDC rating, and compact form factor.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M56491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |