The Type 460M is a series of axial lead, metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF and rated voltages from 40 to 400 VAC or 63 to 1000 VDC. The capacitors operate at full-rated voltage from -55°C to +85°C, with linear voltage derating to 50% at +125°C. They feature a dissipation factor of 1.0% maximum at 1 kHz and +25°C, and insulation resistance of 10,000 MΩ for capacitances under 1.0 µF at 25°C. The construction uses non-inductively wound metallized polyester film with self-healing properties, encapsulated in flame-retardant polyester tape and epoxy meeting UL94V-0. Lead wires are tinned copper-clad steel or tinned copper, depending on gauge. The part number 460M4059R6 corresponds to a 4 µF capacitor with ±5% tolerance and 400 VDC rating, part of the standard series configuration.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M4059R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |