The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, particularly where performance at cold temperatures is required. It is offered in a snap-in mounting style with a case code EF, measuring 1 3/4 inches in diameter and 5 5/8 inches in length. The part operates from -55 °C to +105 °C, with a rated voltage of 20 Vdc and a capacitance of 180,000 µF ±20%. At 25 °C, it has a maximum ESR of 7.0 mΩ at 120 Hz and 4.9 mΩ at 20 kHz, with a ripple current rating of 29.7 A at 25 °C and 33.3 A at 85 °C. The capacitor complies with EIA IS-749 for a 2,000-hour life test at 85 °C and meets a 4,000-hour life test at 105 °C with rated voltage. Thermal-Pak™ extended cathode construction ensures uniform heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C184M020EF8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |