The 405PPS700KD28 is an axial metallized polypropylene film capacitor rated for 700 VDC with a surge voltage of 1100 VDC, designed for high dv/dt applications. It has a capacitance of 4 μF, a maximum RMS ripple current of 14 A at 100 kHz and 70°C, and an ESR of 3.6 mΩ at 25°C. The case dimensions are 28.5 mm in length and 46 mm in diameter, with lead-free tinned copper terminals. It operates from -40°C to +85°C, has a dissipation factor below 0.0001 at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ·μF at 25°C. Dielectric strength is 3 kVAC between terminals and case for 60 seconds. The construction includes flame-retardant polyester tape and epoxy resin end fill meeting UL94V0. Self-inductance is less than 1 nH per mm of body and lead length. Life expectancy is 100,000 hours at VDC and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 405PPS700KD28 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |