The Type 418P Orange Drop® is a radial-lead, round-profile polyester film/foil capacitor with a non-inductively wound extended foil construction, rated for 100 to 1000 Volts DC and operating temperatures from -55°C to +85°C at full voltage. It features a conformal orange flame-retardant epoxy coating meeting UL94V-0 specifications, a dissipation factor of 0.75% maximum at 1 kHz and +25°C, and insulation resistance of 100,000 MΩ for capacitances ≤ 0.25 µF at +25°C. The part 418P27391JD3 corresponds to a 0.027 µF, 100 VDC unit with ±5% tolerance, straight leads, and 1.250 inch minimum lead length, housed in a case measuring 0.70 inch maximum length and 0.35 inch maximum diameter. Voltage derating applies at higher temperatures: 70% at +105°C and 50% at +125°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 418P27391JD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |