The Type 460M is a series of axial lead, round profile, metallized polyester film capacitors with non-inductive winding for demanding applications. Capacitance ranges from 0.022 to 100.0 µF with ±5% or ±10% tolerance and rated voltages of 63 to 1000 VDC or 40 to 200 VAC. Operable at full voltage from -55°C to +85°C, with linear voltage de-rating to 50% at +125°C. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF and 10,000 MΩ-µF for higher values at +25°C. Encapsulation uses flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Tinned copper-clad steel or tinned copper leads are used by size. The part number 460M3659R6 matches the series format, indicating 10 µF, ±10% tolerance, and 63 VDC, but dimensional and pulse rise rate details are not specified for this variant. All series units share these core ratings.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M3659R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |