The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications requiring full performance at temperatures from -55 °C to +105 °C. It features thermal-pak™ extended cathode construction for improved heat dissipation. The part 401C503M010AA8 is a 50,000 µF, 10 Vdc capacitor with ±20% tolerance, in case code AA, measuring 1.375 inches in diameter and 2.25 inches in maximum length. It has a maximum ESR of 23.0 mΩ at 120 Hz and 16.1 mΩ at 20 kHz, with a rated ripple current of 10.8 A at 25 °C and 11.8 A at 85 °C. It meets EIA IS-749 for 2,000 hours life at 85 °C with rated ripple, and remains stable under vibration and shelf life testing conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C503M010AA8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |