The Type 460M is an axial lead, round profile metallized polyester film capacitor designed for demanding applications, with a capacitance range of 0.022 to 100.0 µF and rated voltages from 40 to 200 VAC or 63 to 1000 VDC. It operates at full-rated voltage from -55°C to +85°C, with voltage de-rating to 50% at +125°C. The capacitor features a non-inductive winding, a dissipation factor of 1.0% maximum at 1 kHz and +25°C, and insulation resistance of 10,000 MΩ for C < 1.0 µF at +25°C. It is encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Tinned copper-clad steel or tinned copper leads are available in sizes from #18 to #24 AWG. The part number 460M4749R6 corresponds to a 0.47 µF capacitor with ±10% tolerance and 63 VDC rating, housed in an axial lead form.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M4749R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |