The Type 460M series consists of axial lead, metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF, rated for 63 to 400 VDC and 40 to 200 VAC, and an operating temperature range of -55°C to +85°C, with linear voltage derating to 50% at +125°C. The capacitors are non-inductively wound, encapsulated with flame-retardant polyester tape and epoxy meeting UL94V-0, and feature tinned copper or copper-clad steel leads. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for units under 1.0 µF at +25°C, and 10,000 MΩ-µF for units above. The part number 460M22591C indicates a capacitance of 2.2 µF, ±10% tolerance, 100 VDC rating, and compact form.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M22591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |