Cornell Dubilier Aluminum Electrolytic 401C194M7R5AD8

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 401C aluminum electrolytic capacitor with part number 401C194M7R5AD8 is a low-ESR, wide-temperature-grade component rated for 7.5 Vdc with a capacitance of 190,000 µF and a tolerance of ±20%. It features a case code AD with dimensions of 1 3/8 inches in diameter and 4 5/8 inches in length. The capacitor operates from -55 °C to +105 °C, with a maximum ESR of 9.7 mΩ at 120 Hz and 6.4 mΩ at 20 kHz at 25 °C, and supports a ripple current of 21.5 A at 120 Hz and 23.1 A at 20 kHz at 25 °C. The design includes Thermal-Pak™ extended cathode construction for improved heat dissipation across all mounting orientations and meets EIA IS-749 ripple life requirements of 2,000 hours at 85 °C.

Datasheet Summary
Powered by GS/AI

The Type 401C aluminum electrolytic capacitor with part number 401C194M7R5AD8 is a low-ESR, wide-temperature-grade component rated for 7.5 Vdc with a capacitance of 190,000 µF and a tolerance of ±20%. It features a case code AD with dimensions of 1 3/8 inches in diameter and 4 5/8 inches in length. The capacitor operates from -55 °C to +105 °C, with a maximum ESR of 9.7 mΩ at 120 Hz and 6.4 mΩ at 20 kHz at 25 °C, and supports a ripple current of 21.5 A at 120 Hz and 23.1 A at 20 kHz at 25 °C. The design includes Thermal-Pak™ extended cathode construction for improved heat dissipation across all mounting orientations and meets EIA IS-749 ripple life requirements of 2,000 hours at 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 401C194M7R5AD8 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
401C194M7R5AD8
Aluminum Electrolytic 401C194M7R5AD8
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 401C194M7R5AD8
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C713U020AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details