The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, with stable performance from -55 °C to 105 °C. The part 401C174M7R5AC8 is a 170,000 µF, 7.5 Vdc device in case code AC, measuring 1 3/8 inches in diameter and 4 1/8 inches in length, with a maximum ESR of 10.8 mΩ at 120 Hz and 7.1 mΩ at 20 kHz, and a synchronous ripple current capacity of 19.7 A at 25 °C and 21.3 A at 85 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. Capacitance tolerance is ±20%, and it meets EIA IS-749 ripple life testing of 2,000 hours at 85 °C with rated ripple current.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C174M7R5AC8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |