The Type 418P Orange Drop® is a radial-lead, round-profile polyester film/foil capacitor designed for applications including power supplies, audio amplifiers, and industrial equipment. It features non-inductive, extended foil construction with a conformal orange flame-retardant epoxy coating meeting UL94V-0. The capacitor operates at full voltage from -55°C to +85°C, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The 418P82391KD3 variant has a capacitance of 0.0082 µF, a 100 VDC voltage rating, ±10% tolerance, a hockey stick crimp terminal, and a minimum lead length of 1.250 inches. Its dimensions are 0.70 inches maximum length and 0.35 inches maximum diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 418P82391KD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |