The Type 401C aluminum electrolytic capacitor, part number 401C234M7R5AE8, is a snap-in style component with a diameter of 1.375 inches and a maximum height of 5.125 inches, designed for high-ripple current applications in military and industrial systems operating from -55 °C to 105 °C. It has a rated voltage of 7.5 Vdc, a capacitance of 230,000 µF with ±20% tolerance, a maximum ESR of 9.0 mΩ at 25 °C and 5.9 mΩ at 20 kHz, and a ripple current rating of 23.3 A at 120 Hz and 24.9 A at 20 kHz. The capacitor meets EIA IS-749 specifications for a 2,000-hour life test at 85 °C with 85 °C ripple current, and maintains over 90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures even heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C234M7R5AE8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |