The Type 460M is a series of axial lead, round profile, metallized polyester film capacitors with non-inductive winding, rated for 0.022 to 100.0 µF and voltages from 40 to 400 VDC. Operation is rated from -55°C to +85°C at full voltage, and up to +125°C with voltage derated to 50%. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for units below 1.0 µF and 10,000 MΩ-µF above, at +25°C. Leads are tinned copper-clad steel or tinned copper, with diameters from 0.5 to 1.0 mm. Encapsulation meets UL94V-0 with flame-retardant epoxy and polyester tape. The series features self-healing dielectric properties and complies with mechanical tests including 180° bend and 5 lbf lead pull. The part number 460M30691C follows the series coding, indicating a 30 µF, ±10%, 100 VDC, compact variant.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M30691C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |