The 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF and rated voltages from 63 to 1000 VDC. Operating temperature ranges from -55 °C to +85 °C at full rated voltage, with voltage de-rating to 50% at +125 °C. Dissipation factor is 1.0% maximum at 1 kHz and +25 °C. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF and 10,000 MΩ-µF for higher values at +25 °C. Leads are tinned copper or copper-clad steel in sizes from #20 to #18 AWG. The dielectric is non-inductively wound metallized polyester film with self-healing properties. Encapsulation meets UL510 and UL94V-0 standards. Maximum dV/dt ratings vary with voltage and physical dimensions. The part number 460M33491C is not explicitly listed, but the series specifications apply.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M33491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |