The 406DCB900K2R is a metallized polypropylene film capacitor for DC link applications in inverters and motor controls, with a rated DC voltage of 900 V and a capacitance of 40 µF. It features a 2-lead configuration, dimensions of 57.5 mm × 50 mm × 35 mm, a maximum RMS ripple current of 6.0 A at 10 kHz and 70°C, and an ESR of 2.0 Ω at 10 kHz. The device operates from −40°C to +85°C, has an insulation resistance of 3000 MΩ × µF at 100 VDC, and meets UL94V-0 flame retardant standards with lead-free tinned copper terminations. Its surge voltage is 1125 V, and life expectancy exceeds 100,000 hours at 70°C while operating at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 406DCB900K2R |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |