The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a wide temperature range from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation. The part 401C234M010EC8 is a 230,000 µF, 10 Vdc capacitor with a maximum ESR of 8.7 mΩ at 120 Hz and 5.5 mΩ at 20 kHz, capable of handling 22.6 A RMS ripple current at 25 °C and 25.2 A RMS at 85 °C. It is mounted in a case size of 1 3/4 in diameter by 4 1/8 in length. The capacitor has a capacitance tolerance of ±20%, complies with EIA IS-749 for 2,000 hours life testing at 85 °C, and maintains ≤1.5 √CV µA DC leakage current. Ripple current ratings are derated with ambient temperature and frequency.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C234M010EC8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |