The Type 460M is an axial lead, metallized polyester film capacitor designed for demanding applications with a non-inductive wound construction. It operates at full-rated voltage from -55°C to +85°C and can be used up to +125°C with voltage de-rated linearly to 50% of rated value. Capacitance ranges from 0.022 to 100.0 µF with standard tolerances of ±5% or ±10%, and rated voltages range from 40 to 400 VDC. The capacitor features a dissipation factor of 1.0% maximum at 1 kHz and +25°C, insulation resistance of 10,000 MΩ for capacitances below 1.0 µF, and is encapsulated with flame-retardant polyester tape and epoxy meeting UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper in sizes from #20 to #18 AWG. The part number 460M1059R6C corresponds to a 1.0 µF, ±10% tolerance, 63 VDC rated capacitor in a compact form, but detailed physical dimensions are not specified for this exact variant.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M1059R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |