The 460M series consists of axial lead, round profile metallized polyester film capacitors designed for demanding applications with capacitance values from 0.022 to 100.0 µF and rated voltages from 40 to 400 VDC. Units operate at full-rated voltage from -55°C to +85°C, with voltage de-rated linearly to 50% at +125°C. The capacitors feature non-inductive winding, flame-retardant polyester tape encapsulation meeting UL510, and epoxy potting conforming to UL94V-0. Tinned copper-clad steel leads are available in sizes from #24 to #18 AWG. Dissipation factor is 1.0% maximum at 1 kHz and +25°C, with insulation resistance of 10,000 MΩ for units below 1.0 µF at +25°C. The 460M75591C part number corresponds to a variant in this series with a capacitance of 5.5 µF (555 = 5.5 × 10⁵ pF), ±10% tolerance (letter 9), 100 VDC rating (digit 1), and compact form factor (suffix C).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M75591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |