The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications requiring full performance from -55 °C to +105 °C. The 401C194M010AF8 variant has a capacitance of 190,000 µF, a rated voltage of 10 Vdc, and uses a bare can terminal with a case size of 1 3/8 inches in diameter by 5 5/8 inches in length. It exhibits a maximum ESR of 8.40 mΩ at 120 Hz and 5.60 mΩ at 20 kHz, with a ripple current rating of 25.10 A at 120 Hz and 26.70 A at 20 kHz at 85 °C. The capacitor meets EIA IS-749 ripple life testing for 2,000 hours at 85 °C with 100% of rated ripple current and has a shelf life of 500 hours at 105 °C. It complies with the Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C194M010AF8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |