The 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF and rated voltages from 63 to 400 VDC or 40 to 200 VAC. Units operate at full-rated voltage from -55°C to +85°C and can be operated up to +125°C with linear voltage derating to 50% of rated voltage. The capacitors feature a dissipation factor of 1.0% maximum at 1 kHz and +25°C, and insulation resistance of 10,000 MΩ for capacitance below 1.0 µF. The dielectric is metallized polyester film wound non-inductively in a single section, with encapsulation meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.5 mm to 1.0 mm. The design includes self-healing properties for fault isolation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M6849R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |