The Type 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF and rated voltage from 63 to 400 VDC and 40 to 200 VAC. Units operate at full-rated voltage from -55°C to +85°C and up to +125°C with linear voltage derating to 50%. The dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitance below 1.0 µF and 10,000 MΩ-µF for higher values at +25°C, reducing to 1,000 MΩ and 1,000 MΩ-µF at +85°C. The capacitors use a non-inductive single-section winding of metallized polyester film, encapsulated with flame-retardant polyester tape and epoxy meeting UL94V-0 specifications. Lead wires are tinned copper-clad steel (up to #20 AWG) or tinned copper (#18 AWG).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M5659R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |