The Type 460M series comprises axial metallized polyester film capacitors with capacitance from 0.022 to 100.0 µF and voltage ratings from 63 to 1000 VDC. Operating temperature ranges from -55°C to +85°C at full voltage, with linear voltage de-rating to 50% at +125°C. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF and 10,000 MΩ-µF for higher values at +25°C. The capacitors use non-inductive winding with flame-retardant polyester tape and UL94V-0 epoxy potting. Lead wires are tinned copper-clad steel or tinned copper, depending on size. The part number 460M4059R6C adheres to the series coding, indicating a 0.047 µF capacitance and 400 VDC rating, but exact dimensions and pulse performance are variant-specific.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M4059R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |