The Type 418P Orange Drop® polyester film/foil capacitor is a radial-lead component with a round profile, designed for operation up to 1000 VDC and temperatures from -55°C to +85°C, with derating for higher temperatures. It features non-inductive construction with extended aluminum foil, conformal orange flame-retardant epoxy coating meeting UL94V-0, and capacitance values from 0.001 to 1.0 µF. The specific variant 418P33391JD3 corresponds to a 0.033 µF capacitor with ±10% tolerance and a 100 VDC rating, housed in a case with a maximum length of 0.70 inch (17.8 mm) and diameter of 0.35 inch (8.9 mm), using straight leads tinned copper-clad steel at #20 AWG. Dissipation factor is 0.75% maximum at 1 kHz and +25°C, with insulation resistance exceeding 100,000 MΩ for capacitance ≤ 0.25 µF. Lead bend and humidity tests are passed per specified standards.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 418P33391JD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |