The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications requiring full performance at cold temperatures, with an operating temperature range of -55 °C to +105 °C. The part 401C244M010BJ8 is a 240,000 µF, 10 Vdc capacitor in case code BJ, measuring 2.00 inches in diameter and 3.75 inches in length. It has a maximum ESR of 6.5 mΩ at 25 °C and 4.9 mΩ at 20 kHz, with a rated ripple current of 26.6 A at 25 °C and 28.8 A at 85 °C. The capacitor meets EIA IS-749 ripple life requirements of 2,000 hours at 85 °C and has a 4,000-hour life test at 105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C244M010BJ8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |