The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, with full performance across a temperature range of -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for optimized heat dissipation in all mounting orientations. The part 401C374M6R3BC8 is a member of this series, rated at 370,000 µF capacitance with a 6.3 Vdc voltage rating, a capacitance tolerance of ±20%, and an ESR of 4.3 mΩ at 20 kHz. It has a case code of BC, measuring 2.00 inches in diameter and 4.25 inches in length. The capacitor meets EIA IS-749 ripple life requirements for 2,000 hours at 85 °C and can sustain 29.0 A ripple current at 25 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C374M6R3BC8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |