The 460M series consists of axial lead, round profile metallized polyester film capacitors designed for demanding applications, with capacitance values ranging from 0.022 to 100.0 µF and rated voltages from 40 to 400 VDC. Units operate at full-rated voltage from -55°C to +85°C, with voltage de-rating to 50% at up to 125°C. Capacitance tolerances are ±5% or ±10%, and the capacitors feature a non-inductive winding structure. The dielectric is metallized polyester film with self-healing properties, encapsulated in flame-retardant polyester tape and epoxy compliant with UL510 and UL94V-0. Tinned copper or copper-clad steel leads are provided in standard sizes. The part number 460M6859R6 corresponds to this series, with the suffix indicating optional manufacturing variations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M6859R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |