The 405PMB700K# is a metallized polypropylene film capacitor for power semiconductor snubber applications, with direct mount lug terminals. It has a rated DC voltage of 700 V and a capacitance of 4.0 µF, in a 57.5 mm × 45 mm × 30 mm package. The capacitor uses double metallized film with internal series connections, a flame-retardant epoxy-coated housing (UL94V-0), and lead-free tinned copper leads. It operates from -40°C to +100°C, with an insulation resistance of 30 GΩ·µF at 25°C and a dissipation factor of 0.06% at 1 kHz. Self-inductance is under 1 nH per mm of lead spacing. Capacitance drift is under 0.5% after two years at 40°C. It is rated for 100,000 hours at WVDC and withstands 1120 V for 60 seconds as dielectric test voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 405PMB700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |