The Type 460M is an axial lead, round profile metallized polyester film capacitor with non-inductive winding, rated for -55°C to +85°C operation at full voltage, and up to +125°C with linear voltage de-rating to 50%. Capacitance ranges from 0.022 to 100.0 µF with ±5% or ±10% tolerance, and rated voltages from 63 VDC to 1000 VDC. It features self-healing metallized film, flame-retardant polyester tape encapsulation meeting UL510, and UL94V-0 epoxy potting. Tinned copper-clad steel or tinned copper leads are provided in diameters up to 1.0 mm. Insulation resistance is 10,000 MΩ at +25°C for capacitances under 1.0 µF, reducing to 1,000 MΩ at +85°C. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. The part number 460M12691C includes a compact form factor suffix, consistent with the series encoding.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M12691C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |