The 405PMB850K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 850 VDC continuous working voltage and capable of handling high pulse currents. It has a capacitance of 4 µF, dimensions of 57.5×50×35 mm, and operates within the PMB temperature range of -40°C to +100°C with voltage derating above +85°C. The capacitor uses double metallized film with internal series connections and is encapsulated in a flame-retardant plastic box with epoxy resin (UL94V-0), featuring lead-free tinned copper leads. Insulation resistance exceeds 30,000 MΩ·µF at 25°C, self-inductance is less than 1 nH per mm of lead spacing, and life expectancy is 100,000 hours at WVDC. Capacitance tolerance is +10% at 1 kHz, 25°C, with a dissipation factor below 0.06%.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 405PMB850K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |