The Type 460M is an axial lead, round profile metallized polyester film capacitor designed for demanding applications, operating at full-rated voltage from -55°C to +85°C and up to +125°C with linear voltage derating. It offers capacitance values from 0.022 to 100.0 µF with tolerances of ±5% or ±10%, rated for 40 to 200 VAC and 63 to 400 VDC, and features a dissipation factor of 1.0% maximum at 1 kHz and +25°C. The capacitor is non-inductively wound with a single-section design and encapsulated in flame-retardant polyester tape and epoxy meeting UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, depending on size, and the part exhibits self-healing properties due to its metallized film construction.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M15591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |