The 405RMB122K# is a metallized polypropylene power semiconductor snubber capacitor with lug terminals, designed for high pulse and rms current applications such as inverters, converters, and switching power supplies. It has a DC voltage rating of 1200 V, a capacitance of 4 µF, and operates within a temperature range of -40°C to +85°C. The component features double metallized film construction with internal series connections, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads. Its physical dimensions are 57.5 mm x 57.5 mm x 38 mm, with lead spacing supporting a self-inductance of less than 1 nH per mm. The capacitor meets a dissipation factor of 0.07% at 1 kHz and 25°C, with an insulation resistance of 30 GΩ·µF at 25°C. Life expectancy is 30,000 hours at rated AC voltage. The part is part of the RMB series, which shares these core characteristics across variants.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 405RMB122K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |