Axial lead film capacitor for high dv/dt applications in inverters, converters, and switching power supplies, with a rated DC voltage of 700 V and capacitance of 2 µF. Constructed with metallized polypropylene film and flame-retardant polyester tape with epoxy resin end fill. Has a maximum dissipation factor of 0.05% at 1 kHz and 25°C, insulation resistance greater than 30 GΩ·µF at 100 VDC for 1 minute, and self-inductance less than 1 nH per mm of lead spacing. Operating temperature range is -40°C to +85°C. Dimensions are 24 mm in diameter by 46 mm in length. Meets UL 501 and UL94V0 flammability standards with lead-free tinned copper terminals.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 405PPS700K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |