The Type 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF, rated voltages from 63 to 1000 VDC, and operating temperatures from -55°C to +85°C, with voltage de-rating to 50% at +125°C. Capacitance tolerances are ±5% or ±10%. The units feature a non-inductive winding, flame-retardant polyester tape encapsulation, and UL94V-0 epoxy potting. Lead wires are tinned copper-clad steel or tinned copper, depending on diameter. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF at +25°C, and 10,000 MΩ-µF for higher values. The dissipation factor is 1.0% maximum at 1 kHz and +25°C. Units undergo UL510 and UL94V-0 compliance testing for flame retardancy. Max dv/dt ratings vary with voltage and physical dimensions as tabulated. The part number 460M80591C is not explicitly listed, but the series it belongs to is fully described.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M80591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |