Cornell Dubilier Film Paper Film Capacitors 405PSB700K2R

Description
For New Design: Yes Capacitance: 4 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 3.1 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 4 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 3.1 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 405PSB700K2R is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 700 V, capacitance of 4 µF, and a case size of 57.5 mm in length, 45 mm in height, and 30 mm in thickness. It has a maximum dv/dt of 360 V/µs, an ESR of 3.1 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A at +70°C. It features two leads with a lead spacing of 52.5 mm and a lead diameter of 1.2 mm. The capacitance tolerance is ±10% at 1 kHz, with a dissipation factor of 0.05% at 25°C. Its operating temperature range is -40°C to +100°C, with insulation resistance exceeding 30 GΩ·µF at 25°C and 70% relative humidity. The capacitor is constructed with double metallized polypropylene film and enclosed in a flame-retardant epoxy resin housing (UL94V-0).

Datasheet Summary
Powered by GS/AI

The 405PSB700K2R is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 700 V, capacitance of 4 µF, and a case size of 57.5 mm in length, 45 mm in height, and 30 mm in thickness. It has a maximum dv/dt of 360 V/µs, an ESR of 3.1 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A at +70°C. It features two leads with a lead spacing of 52.5 mm and a lead diameter of 1.2 mm. The capacitance tolerance is ±10% at 1 kHz, with a dissipation factor of 0.05% at 25°C. Its operating temperature range is -40°C to +100°C, with insulation resistance exceeding 30 GΩ·µF at 25°C and 70% relative humidity. The capacitor is constructed with double metallized polypropylene film and enclosed in a flame-retardant epoxy resin housing (UL94V-0).

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 405PSB700K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
405PSB700K2R
Film Paper Film Capacitors 405PSB700K2R
For New Design: Yes Capacitance: 4 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 3.1 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 4 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 360
  • ESR: 3.1 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 405PSB700K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
405PSB700K2R
Capacitors - Film Capacitors 405PSB700K2R
CAP FILM 4UF 10% 700VDC RADIAL

CAP FILM 4UF 10% 700VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 405PSB700K2R 405PSB700K2R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 4 microF 4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Paper Film Capacitors - 107MTB063KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers