The Type 460M series consists of axial lead, metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF, rated for 40 to 200 VAC and 63 to 1000 VDC. They operate at full voltage from -55°C to +85°C and may be used up to +125°C with linear voltage de-rating to 50%. The capacitors are non-inductively wound with a single-section design and are encapsulated in flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 specifications. Terminals are tinned copper-clad steel or tinned copper, with wire diameters from 0.5 to 1.0 mm. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF at +25°C. The part number 460M90491 matches the series format, indicating a 10 µF capacitance, ±10% tolerance, and 400 VDC rating, though exact physical dimensions and lead wire size are not specified for this variant.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M90491 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |