The 405RMB700K# is a metallized polypropylene snubber capacitor for power semiconductor applications, rated at 700 V DC and 4 µF, with a -40°C to +85°C operating range. It features direct mount lug terminals, flame-retardant epoxy-coated housing (UL94V-0), and lead-free tinned copper leads. Dimensions are 57.5 mm × 45 mm × 30 mm, with 42-42.5 mm terminal spacing and 34-39 mm lug pitch. Dissipation factor is 0.001 at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ·µF at 25°C and 70% RH. Dielectric strength is 3 kVAC between terminals and case for 60 seconds. Life expectancy is 30,000 hours at AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 405RMB700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |