The Type 460M series consists of axial-lead, round-profile metallized polyester film capacitors designed for demanding applications, with a capacitance range of 0.022 to 100.0 µF and rated voltages from 40 to 400 VAC or 63 to 1000 VDC. Units operate at full-rated voltage from -55 °C to +85 °C, with voltage de-rating to 50% at +125 °C. The capacitors feature non-inductive winding, self-healing dielectric properties, and are encapsulated with flame-retardant polyester tape and epoxy meeting UL94V-0. Lead wires are tinned copper-clad steel or tinned copper, and the dissipation factor is 1.0% maximum at 1 kHz and +25 °C. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF at +25 °C, and 10,000 MΩ-µF above 1.0 µF.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M75591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |