The Type 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF and rated voltages from 63 to 1000 VDC. Units operate at full-rated voltage from -55°C to +85°C, with voltage de-rated linearly to 50% at +125°C. The capacitors feature a non-inductive winding, flame-retardant polyester tape encapsulation meeting UL510, and epoxy potting compliant with UL94V-0. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF and 10,000 MΩ-µF for higher values at +25°C. Lead wires are tinned copper-clad steel or tinned copper, depending on size. The part number 460M12691 matches the series format and is covered by the general specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M12691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |