The Type 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF and rated voltages from 40 to 400 VAC or 63 to 1000 VDC. Units operate at full-rated voltage from -55°C to +85°C and may be operated up to +125°C with linear voltage derating to 50%. The capacitors use a non-inductively wound single-section design with metallized polyester film, featuring self-healing properties. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF and 10,000 MΩ-µF for higher values at +25°C. Leads are tinned copper or copper-clad steel, and encapsulation meets UL510 and UL94V-0 flame retardant standards.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M30591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |