The 460M series consists of axial lead, round profile metallized polyester film capacitors with a capacitance range of 0.022 to 100.0 µF and rated voltages from 63 to 1000 VDC, 40 to 200 VAC. Units operate at full-rated voltage from -55°C to +85°C and up to +125°C with linear voltage derating. Capacitance tolerances are ±5% or ±10%. The dielectric is non-inductively wound metallized polyester film with self-healing properties. Encapsulation uses flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.5 mm to 1.0 mm. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF at +25°C, decreasing to 1,000 MΩ at +85°C. The part number 460M15691C matches the series format, indicating a 15 µF capacitance, ±10% tolerance, 100 VDC rating, and compact form factor, but specific dimensions and pulse performance are not stated for this exact variant.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M15691C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |