The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications requiring full performance at temperatures from -55 °C to +105 °C. This part has a capacitance of 69,000 µF, a rated voltage of 10 Vdc, and uses the AH case code with dimensions of 1 3/8 inches in diameter and 2 5/8 inches in length. It has a maximum ESR of 16.8 mΩ at 120 Hz and 12.0 mΩ at 20 kHz, with a ripple current rating of 13.0 A at 25 °C and 14.2 A at 85 °C. The capacitance tolerance is ±20%, and it features Thermal-Pak™ extended cathode construction for improved heat dissipation. The part meets EIA IS-749 ripple life specifications with 2,000 hours at 85 °C and a 4,000-hour life test at 105 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C693M010AH8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |