The Type 460M series consists of axial lead, round profile metallized polyester film capacitors designed for demanding applications, with a capacitance range of 0.022 to 100.0 µF and rated voltages from 63 to 1000 VDC. Units operate at full-rated voltage from -55°C to +85°C and may be used up to +125°C with linear voltage derating to 50% of rated voltage. The dielectric is non-inductively wound metallized polyester film with self-healing properties. Capacitors are encapsulated with flame-retardant polyester tape and epoxy meeting UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, depending on size. Insulation resistance is 10,000 MΩ for capacitances under 1.0 µF at +25°C, and 10,000 MΩ-µF for higher values. Dissipation factor is 1.0% maximum at 1 kHz and +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M50691 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |