The Type 460M series consists of axial-lead, round-profile metallized polyester film capacitors designed for demanding applications. Capacitance ranges from 0.022 to 100.0 µF with standard tolerances of ±5% or ±10%, and rated voltages from 40 VAC/63 VDC to 200 VAC/400 VDC. Units operate at full-rated voltage from -55°C to +85°C and may be used up to +125°C with linear voltage derating to 50% of rated voltage. The capacitors feature a non-inductive winding, metallized polyester dielectric with self-healing properties, and are encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, with diameters ranging from 0.5 mm to 1.0 mm. Insulation resistance is 10,000 MΩ for capacitances below 1.0 µF and 10,000 MΩ-µF for higher values at +25°C. Dissipation factor is 1.0% maximum at 1 kHz and +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M27591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |