The Type 401C aluminum electrolytic capacitor with part number 401C384M7R5EE8 is a 380,000 µF, 7.5 Vdc device in an AK case code, measuring 1 3/4 inches in diameter and 5 1/8 inches in length. It has a maximum ESR of 7.20 mΩ at 120 Hz and 5.10 mΩ at 20 kHz at 25 °C, with a ripple current rating of 27.50 A at 120 Hz and 30.50 A at 20 kHz at 25 °C. It operates from -55 °C to 105 °C and meets EIA IS-749 ripple life testing for 2,000 hours at 85 °C with rated ripple current. The device features Thermal-Pak™ extended cathode construction for improved heat dissipation. Capacitance tolerance is ±20%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C384M7R5EE8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |