The Type 460M is a series of axial lead, round profile metallized polyester film capacitors designed for demanding applications, with a capacitance range of 0.022 to 100.0 µF and rated voltages from 40 to 400 VDC. Units operate at full-rated voltage from -55°C to +85°C, with voltage de-rating required above +85°C to maintain reliability. The capacitors feature a non-inductive winding, flame-retardant polyester tape wrapping, and UL94V-0 epoxy potting. Dissipation factor is 1.0% maximum at 1 kHz and +25°C, with insulation resistance of 10,000 MΩ for capacitances under 1.0 µF. Lead wires are tinned copper-clad steel or tinned copper in sizes from #20 AWG to #18 AWG. The series meets UL510 and UL94V-0 standards and supports self-healing dielectric behavior. Package size and exact dimensions for part 460M36591 are not identifiable from the provided data.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M36591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |