The Type 460M is an axial lead, round profile metallized polyester film capacitor designed for demanding applications, operating at full-rated voltage from -55°C to +85°C, with voltage de-rating to 50% at +125°C. It features a capacitance range of 0.022 to 100.0 µF with tolerances of ±5% or ±10%, rated for 63 to 400 VDC and 40 to 200 VAC. The capacitor uses a non-inductive single-section winding of metallized polyester film with self-healing properties. It is encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 specifications, and employs tinned copper or copper-clad steel leads. The part number 460M5049R6C indicates a 0.05 µF capacitance with ±10% tolerance and a 63 VDC rating in a compact form, consistent with the series' general specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 460M5049R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |